Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160465-CDBA320-HF
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBA320-HF CAD Model

Description

The CDBA320-HF is a surface-mount Schottky Barrier Rectifier manufactured by Comchip Technology. The "HF" suffix indicates that it is Halogen-Free. This diode is designed for applications requiring high efficiency, fast switching speeds, and a low forward voltage drop.

Applications:

  • Switching Power Supplies: Used in secondary rectification stages for enhanced efficiency.
  • DC-DC Converters: Crucial in converting voltage levels with minimal power loss.
  • Freewheeling Diodes: Provides protection against inductive voltage spikes.
  • Reverse Polarity Protection: Guards circuits against damage from incorrect power connections.
  • LED Lighting: Used in drivers for efficient power delivery to LEDs.

Features:

  • Low Forward Voltage Drop: Minimizes conduction losses, improving overall efficiency.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Halogen-Free: Complies with environmental regulations regarding halogen content.

Benefits:

  • Improved Efficiency: The low forward voltage drop directly contributes to increased system efficiency.
  • Enhanced Reliability: Robust construction ensures stable performance over time.
  • Reduced Heat Generation: Lower power dissipation leads to less heat, extending component life.
  • Robust Protection: High surge current capability guards against transient overcurrent conditions.
  • Environmentally Friendly: Halogen-free construction aligns with environmental standards.

Additional Details:

The CDBA320-HF features a maximum repetitive peak reverse voltage of 20V and a forward current of 3A. It is typically available in a SMA (Surface Mount A) package. The low forward voltage drop is a key specification, usually ranging from 0.4V to 0.6V at the rated current and operating temperature. It is specifically optimized for high-frequency applications to minimize switching losses. The surface-mount configuration simplifies assembly and allows for smaller circuit board designs. This device is also compliant with RoHS standards, ensuring it is free from hazardous substances. Its robust design and the high-temperature capabilities ensure long-term reliability in challenging environments. This rectifier is commonly used in portable devices and power supplies where efficiency and space are critical considerations. The fast reverse recovery time is crucial for high-frequency operation, reducing switching losses and improving overall performance. The CDBA320-HF is a suitable choice for applications needing reliable and efficient rectification with an emphasis on environmental compliance.

You May Also Be Interested in

Infineon Technologies
OptiMOS2 Power-Transistor
Lowest to $0.9146
ECAD model for BSC059N03S
Edal Industries, Inc.
Silicon Bridge Rectifier
Need more? Email Us
ECAD model for B1203
California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST
Comchip Technology
Low Profile SMD ESD Protection Diode
Lowest to $0.0252
ECAD model for CPDQT5V0-HF
Vishay
16-Ch/Dual 8-Ch High-Performance CMOS Analog Multiplexers
Lowest to $8.8766
ECAD model for DG406DW-E3
Jiangsu Changjiang Electronics Technology Co., Ltd
Schottky Barrier Diode
Need more? Email Us
ECAD model for DSS40LED02
Jiangsu Changjiang Electronics Technology Co., Ltd
SWITCHING DIODE
Lowest to $0.0187
ECAD model for DK400LED02
Chino-Excel
P-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for CEM9430A
Chino-Excel
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for CEM9425

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention