Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160452-CDBA120LL
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBA120LL CAD Model

Description

The Comchip Technology CDBA120LL is a Schottky diode designed for use in discrete semiconductor products. This component has a maximum DC reverse voltage of 20V and an average rectified current of 1A.

  • Maximum DC Reverse Voltage: 20V
  • Average Rectified Current: 1A
  • Forward Voltage: 500mV @ 1A
  • Reverse Leakage Current: 1mA @ 20V
  • Recovery Speed: 200mA (Io)
  • Package: DO-214AC (SMA)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAlAs)
Lowest to $1.8278
ECAD model for CL-1KL3
Chino-Excel
P-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for CEM9430A
Diodes Incorporated
Sub-miniature Schottky Diodes & Arrays in
Lowest to $0.0506
ECAD model for BAT54BRW
Jiangsu Changjiang Electronics Technology Co., Ltd
Schottky Barrier Diode
Need more? Email Us
ECAD model for DSS40LED02
California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST
Chino-Excel
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
Need more? Email Us
ECAD model for CEM8968
DinTek Semiconductor Co,.Ltd
N-Channel 100 V (D-S) MOSFET
Lowest to $0.3661
ECAD model for DTM6910
Infineon Technologies
OptiMOS2 Power-Transistor
Lowest to $0.9146
ECAD model for BSC059N03S
NXP / Nexperia
NPN Darlington transistors
Lowest to $0.7860
ECAD model for BCV29

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention