EN
  • EN
  • DE

XPL2010-152MLD

Part No XPL2010-152MLD
Manufacturer Coilcraft
Catalog Custom Parts (U - Z)
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151467-XPL2010-152MLD
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPL2010-152MLD CAD Model

Description

The XPL2010-152MLD is a high-current power inductor manufactured by Coilcraft. This inductor is designed for use in DC-DC converters and power supplies where high efficiency and compact size are critical.

Applications:

  • Point-of-Load (POL) Converters: Powering microprocessors, FPGAs, and ASICs in computing and telecommunications equipment.
  • DC-DC Converters: Step-up, step-down, and buck-boost converters in various power supply applications.
  • Power Amplifiers: Providing energy storage and filtering in power amplifier circuits.
  • Battery-Powered Devices: Power management in portable devices such as smartphones, tablets, and laptops.
  • LED Lighting: Driving high-brightness LEDs in lighting applications.

Features:

  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • High Efficiency: Low DCR minimizes power losses, resulting in higher overall system efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving signal integrity.
  • Improved Thermal Performance: Low losses and efficient heat dissipation contribute to better thermal performance.
  • Reliable Performance: High-quality construction ensures long-term reliability and minimal downtime.

The XPL2010-152MLD power inductor is constructed using a composite construction with a shielded design to minimize EMI. It features a flat wire winding that provides low DC resistance and high current handling capability. The inductor is designed for surface mount assembly and is available in a 2.0 x 2.0 mm package size.

Note: Refer to the official Coilcraft datasheet for detailed technical specifications, including inductance value, DCR, saturation current, RMS current, and package dimensions.

You May Also Be Interested in

Anaren
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4685
Inphi Corporation
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess