The XFL4020-222MEB is a shielded power inductor manufactured by Coilcraft. It is designed for use in a wide variety of DC-DC converter applications. The inductor's shielded construction minimizes electromagnetic interference (EMI), and its low DC resistance (DCR) contributes to high efficiency. Its compact size makes it ideal for space-constrained applications.
Applications
- DC-DC converters
- Power supplies
- Point-of-load (POL) regulators
- Buck converters
- Boost converters
Features
- Shielded construction for low EMI
- Low DC resistance (DCR)
- High saturation current
- Compact size (4.0 mm x 4.0 mm footprint)
- RoHS compliant
Benefits
- Reduces electromagnetic interference, minimizing noise in sensitive circuits.
- Improves efficiency of DC-DC converters, reducing power losses and heat generation.
- Handles high currents without saturation, ensuring stable operation.
- Saves space on printed circuit boards (PCBs).
- Environmentally friendly due to RoHS compliance.
Additional Details
The XFL4020-222MEB has an inductance value of 2.2 µH (222 = 22 x 10^1 nH = 2.2 uH). The DC resistance (DCR) is typically very low, contributing to high efficiency. The saturation current is the current at which the inductance drops by a specified percentage (typically 20%). The shielded construction helps to contain the magnetic field within the inductor, reducing EMI. The inductor is designed for surface-mount technology (SMT) assembly. The compact size allows for high-density placement on PCBs. The XFL4020 series inductors are available in various inductance values to meet different circuit requirements. The materials and construction are designed for high reliability and long-term stable performance. Proper selection of the inductor value is crucial for optimizing the performance of DC-DC converters.