EN
  • EN
  • DE

TTWB-2-ALD

Part No TTWB-2-ALD
Manufacturer Coilcraft
Catalog OEM Parts (T - Z)
Description Wideband RF transformer, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 979739-TTWB-2-ALD
Categories OEM Parts(T-Z)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TTWB-2-ALD CAD Model

Description

The TTWB-2-ALD is a surface mount broadband transformer manufactured by Coilcraft. This transformer is designed for impedance matching, signal isolation, and voltage transformation in a wide range of applications, particularly in telecommunications and networking equipment. It features a compact size and robust construction, making it suitable for high-density circuit boards.

Applications:

  • Cable Modems: Used for impedance matching and signal isolation in cable modem applications.
  • Broadband Amplifiers: Employed in broadband amplifiers for impedance transformation and signal balancing.
  • Networking Equipment: Utilized in networking equipment for signal coupling and isolation.
  • Telecommunications: Used in telecommunications applications for signal transmission and reception.
  • RF Transceivers: Employed in RF transceivers for impedance matching and signal conditioning.

Features:

  • Broadband Performance: Designed for wideband operation, ensuring consistent performance across a broad frequency range.
  • Surface Mount Design: Facilitates automated assembly and soldering processes.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Excellent Return Loss: Provides excellent return loss performance, minimizing signal reflections.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.

Benefits:

  • Improved Signal Integrity: Excellent return loss and low insertion loss contribute to improved signal integrity.
  • Easy Assembly: The surface mount design allows for automated assembly, reducing manufacturing costs.
  • Space Saving: The small size enables compact circuit designs.
  • Reliable Performance: Robust construction ensures reliable operation in various environmental conditions.
  • Optimized Impedance Matching: Facilitates efficient impedance matching, maximizing power transfer and minimizing signal reflections.

Additional Details:

The TTWB-2-ALD typically has a turns ratio of 1:1 or 1:2, depending on the specific application. It is designed to operate over a wide temperature range. The isolation voltage and DC resistance are important parameters to consider when selecting this transformer. It is RoHS compliant and lead-free, making it suitable for environmentally friendly applications. The component is typically supplied on tape and reel for automated assembly. Specific frequency range and impedance characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2004 $60.8076
44+ $2.6260 $115.5440
69+ $2.5440 $175.5360
94+ $2.4619 $231.4186
122+ $2.3799 $290.3478
163+ $2.1337 $347.7931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess