EN
  • EN
  • DE

TTDLF4000L

Part No TTDLF4000L
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description SMT Data Line EMI Filters – TTDLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1274947-TTDLF4000L
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTDLF4000L CAD Model

Description

The TTDLF4000L is a series of high-performance, surface-mount, common mode chokes manufactured by Coilcraft. These chokes are designed to suppress common mode noise in differential signal lines, improving signal integrity and reducing electromagnetic interference (EMI). They are particularly suitable for high-speed data interfaces such as USB, Ethernet, and HDMI.

Applications

  • USB Interfaces
  • Ethernet Interfaces
  • HDMI Interfaces
  • CAN Bus Systems
  • LVDS Data Transmission
  • Signal Line Filtering

Features

  • Surface Mount Package
  • High Common Mode Attenuation
  • Low Differential Mode Insertion Loss
  • Excellent Impedance Matching
  • Compact Size
  • RoHS Compliant

Benefits

  • Reduces common mode noise, improving signal integrity and system performance.
  • Minimizes signal degradation due to low differential mode insertion loss.
  • Ensures compatibility with high-speed data interfaces.
  • Facilitates easy integration into circuit boards with surface mount design.
  • Compliant with environmental regulations (RoHS).

Additional Details

The TTDLF4000L series is characterized by its common mode impedance, differential mode impedance, insertion loss, and return loss. The operating frequency range is a critical parameter, determining the effectiveness of the choke at specific frequencies. The current rating and DC resistance are important for power handling capabilities. The physical dimensions and pad layout are crucial for proper mounting on the PCB. Refer to the Coilcraft datasheet for detailed specifications, performance graphs, and application notes to optimize noise suppression in your specific application. The datasheet specifies SRF(self-resonant frequency) along with testing conditions.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Samsung
Need more? Email Us
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1171 $63.5130
70+ $1.7371 $121.5970
105+ $1.6828 $176.6940
145+ $1.6286 $236.1470
185+ $1.5743 $291.2455
250+ $1.4114 $352.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess