EN
  • EN
  • DE

SD43-562MLC

Part No SD43-562MLC
Manufacturer Coilcraft
Catalog OEM Parts ( S )
Description Power inductor, 10/20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970222-SD43-562MLC
Categories OEM Parts( S )
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD43-562MLC CAD Model

Description

The SD43-562MLC is a shielded power inductor manufactured by Coilcraft. It is designed for use in DC-DC converters and other power supply applications where high efficiency, low EMI, and compact size are critical. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic equipment.

Applications:

  • DC-DC converters
  • Power supplies
  • Point-of-load (POL) regulators
  • Filtering circuits
  • Buck, boost, and buck-boost converters

Features:

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size
  • Operating temperature range: (Consult datasheet)
  • Inductance value: 5.6μH (562 represents 5.6 x 10^2 nH or 5600 nH = 5.6 uH)
  • Surface mount package

Benefits:

  • Low EMI: Shielded construction minimizes electromagnetic interference, improving the overall performance of the circuit.
  • High Efficiency: Low DCR reduces power losses and improves overall converter efficiency.
  • Compact Size: Allows for high-density circuit designs.
  • High Saturation Current: Ensures stable inductance performance under high current conditions.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Easy to Use: Surface mount package simplifies assembly.

Additional Details:

The SD43-562MLC inductor is designed to provide optimal performance in a wide range of DC-DC converter topologies. The shielded construction is particularly important in applications where EMI is a concern, such as in medical devices, automotive electronics, and wireless communication equipment. The high saturation current ensures that the inductor maintains its inductance value even under peak current conditions. It's critical to consult the manufacturer's datasheet for specific electrical characteristics, such as saturation current, DCR, and SRF (self-resonant frequency), to ensure proper circuit design and performance. The SD43 refers to the series and package size, and the 562MLC defines the inductance and tolerance code.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess