EN
  • EN
  • DE

LPS4012-334MLC

Part No LPS4012-334MLC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828229-LPS4012-334MLC
Ultra Librarian 3D Model Ultra Librarian LPS4012-334MLC CAD Model

Description

The LPS4012-334MLC is a shielded power inductor from Coilcraft, renowned for its high-performance inductive components. This inductor is specifically engineered for power supply applications, offering a compact footprint and robust electrical characteristics.

Applications:

  • DC-DC Converters: Ideal for step-up, step-down, and buck-boost converters in various electronic devices.
  • Point-of-Load (POL) Regulation: Provides efficient voltage regulation at the point of load for sensitive components.
  • Power Management Systems: Used in power management circuits of portable devices such as smartphones, tablets, and laptops.
  • LED Lighting Applications: Suitable for LED drivers requiring stable and efficient power conversion.
  • Filtering Circuits: Employed in noise filtering to reduce electromagnetic interference (EMI) in electronic systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference, ensuring stable performance in sensitive applications.
  • High Saturation Current: Capable of handling high ripple currents without significant inductance drop.
  • Low DC Resistance (DCR): Reduces power loss and improves overall efficiency.
  • Compact Size: Saves valuable board space, making it suitable for small form-factor devices.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing, ensuring eco-friendliness.

Benefits:

  • Enhanced Efficiency: Low DCR minimizes power dissipation, leading to improved energy efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction significantly reduces electromagnetic interference, improving system reliability.
  • Compact Design: Small footprint enables use in space-constrained applications without compromising performance.
  • Stable Performance: Designed for reliable operation under varying temperature and current conditions.
  • Improved Power Quality: Effectively filters noise and provides stable power delivery to critical components.

Technical Specifications: The LPS4012-334MLC inductor features an inductance of 33µH. It boasts a high saturation current rating, ensuring it can withstand transient current spikes without compromising its inductive properties. The low DC resistance contributes to its high efficiency, minimizing power losses. Encased in a robust shielded structure, this inductor is designed to minimize EMI, ensuring stable and reliable performance in a variety of applications. The core material is optimized for high-frequency operation, making it an excellent choice for modern power conversion circuits.

Coilcraft's LPS4012 series inductors are known for their quality and reliability in demanding power applications. The LPS4012-334MLC stands out as a versatile and efficient solution for power management needs.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess