EN
  • EN
  • DE
  • IT

GA3250-BEC

Part No GA3250-BEC
Manufacturer Coilcraft
Catalog Arrays, Signal Transformers
Description COUPLED INDUCTOR 1.9UH SMD  /  Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr COILCRAFT
Series GA3250
Package Strip
Number of Coils 2
Tolerance ±20%
Shielding Shielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.116" L x 0.116" W (2.95mm x 2.95mm)
Height 0.039" (1.00mm)
REACH Status Vendor Undefined
Other Names 2457-GA3250-BEC
Win Source Part Number 968810-GA3250-BEC
Ultra Librarian 3D Model Ultra Librarian GA3250-BEC CAD Model

Description

The GA3250-BEC is a common mode choke from Coilcraft, designed to suppress common mode noise in various electronic circuits. As part of Coilcraft's GA3250 series, it's engineered for effective noise filtering while maintaining signal integrity.

Applications

  • Common Mode Noise Suppression: Used to suppress unwanted common mode noise in electronic circuits.
  • EMI Filtering: Applied in applications requiring EMI filtering for compliance.
  • Data Lines: Protects data lines in networking equipment, computers, and other data communication systems from common mode interference.
  • Power Lines: Used to filter noise on power lines, preventing it from affecting sensitive equipment.
  • Signal Integrity: Improves signal integrity in high-speed data transmission by reducing common mode noise.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise.
  • Compact Size: Designed to fit in small spaces, making it suitable for dense circuit boards.
  • Low Profile: Has a low profile design to minimize height in space-constrained applications.
  • High Current Capacity: Able to handle high current levels without saturation.
  • Wide Frequency Range: Effective over a broad frequency range, suitable for various applications.

Benefits

  • Improved Signal Quality: Reduces common mode noise, improving the quality of transmitted signals.
  • Enhanced EMI Compliance: Helps products meet EMI compliance standards by filtering out unwanted noise.
  • Increased System Reliability: Protects sensitive components from damage caused by common mode interference.
  • Space Saving: Compact design allows for efficient use of board space.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and compact size.

Additional Details

The GA3250-BEC features a ferrite core material which contributes to its high common mode impedance and effective noise suppression. It typically has a low DC resistance to minimize power loss. The component's construction is designed to withstand reflow soldering processes. Its inductance and impedance characteristics are tailored to provide optimal performance in common mode noise filtering applications.

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD
Lowest to $0.8962
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Bourns Inc.
INDUCT ARRAY 2 COIL 3.3UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $1.6889
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess