EN
  • EN
  • DE
  • IT

MBRS120TRPBF

Part No MBRS120TRPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 1.0 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216480-MBRS120TRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS120TRPBF CAD Model

Description

The MBRS120TRPBF is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It's designed for use in high-frequency applications where low forward voltage drop and fast switching speeds are critical. This rectifier is commonly used in switching power supplies, DC-DC converters, and other power management circuits.

Applications

  • Switching power supplies: Used as a rectifier for efficient power conversion.
  • DC-DC converters: Provides efficient rectification in voltage conversion circuits.
  • High-frequency inverters: Used in inverters for fast and efficient switching.
  • Reverse polarity protection: Protects circuits from damage due to reverse polarity connections.
  • Free-wheeling diode: Provides a path for current when a switching device turns off.

Features

  • Schottky barrier construction: Offers low forward voltage drop, reducing power loss and heat generation.
  • Surface mount package: Allows for automated assembly and efficient use of board space.
  • Fast switching speed: Enables operation in high-frequency circuits.
  • High surge current capability: Provides protection against transient voltage spikes.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Increased efficiency: Low forward voltage drop minimizes power loss and increases overall circuit efficiency.
  • Reduced heat dissipation: Lower forward voltage drop results in less heat generation.
  • Improved performance: Fast switching speed allows for use in high-frequency applications.
  • Compact design: Surface mount package saves board space.

Additional Details

The MBRS120TRPBF is typically available in an SMB (DO-214AA) package. Key electrical characteristics include a maximum repetitive reverse voltage (Vrrm) of 20V and a forward current (If) of 1A. The forward voltage (Vf) is typically around 0.4V at 1A. It's crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations to ensure proper operation and prevent damage. The datasheet includes information on maximum junction temperature, surge current ratings, and recommended PCB layout for heat dissipation. Proper thermal management is essential to ensure reliable performance, especially at higher current levels.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess