EN
  • EN
  • DE

D03316H-102MLD

Part No D03316H-102MLD
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010251-D03316H-102MLD
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D03316H-102MLD CAD Model

Description

The D03316H-102MLD is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply and power management applications, offering excellent electrical characteristics and a compact, shielded design. The '102' designation indicates an inductance value of 1.0 µH (microhenries), and the 'MLD' likely refers to the specific material and construction of the inductor, possibly indicating a low DC resistance (DCR) version.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters to store energy and regulate voltage levels.
  • Power Supplies: Integrated into various power supply circuits to filter noise and stabilize voltage.
  • Voltage Regulators: Used in voltage regulator modules (VRMs) to provide stable and efficient power delivery to sensitive electronic components.
  • Filtering Circuits: Employed in filtering circuits to reduce electromagnetic interference (EMI) and noise.
  • LED Lighting: Used in LED driver circuits to regulate current and voltage for efficient LED operation.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and prevents noise from affecting nearby circuits.
  • Low DC Resistance (DCR): Minimizes power loss and improves overall efficiency.
  • High Current Handling Capability: Designed to handle significant current levels without saturation.
  • Compact Size: Small footprint allows for high-density placement on circuit boards.
  • High Saturation Current: Maintains inductance value under high current conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving circuit performance and reliability.
  • Improved Efficiency: Low DCR reduces power loss, leading to higher overall efficiency in power circuits.
  • Space Saving: Compact size allows for integration into small and densely populated electronic devices.
  • Reliable Performance: High saturation current ensures stable operation under high current conditions.
  • Environmentally Friendly: RoHS compliance ensures that the inductor is environmentally safe.

Additional Details

The D03316H-102MLD typically has an inductance value of 1.0 µH with a tolerance of ±20%. The DC resistance (DCR) is usually very low, often in the range of milliohms, which helps to minimize power loss. The saturation current is typically around 3A to 5A, depending on the specific operating conditions. This inductor is commonly available in a surface mount package. Its shielded design, low DCR, and high current handling capability make it a suitable choice for a wide range of power supply and power management applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess