EN
  • EN
  • DE

CST2010-100LD

Part No CST2010-100LD
Manufacturer Coilcraft
Catalog Custom Parts (B - D)
Description Current sensor, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121035-CST2010-100LD
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CST2010-100LD CAD Model

Description

The CST2010-100LD is a surface mount power inductor manufactured by Coilcraft. It's designed for applications requiring a small footprint and efficient power handling. This inductor is commonly used in DC-DC converters and power management circuits.

Applications

  • DC-DC converters
  • Power management circuits in portable devices
  • Voltage regulators
  • Filtering applications
  • Buck and Boost Converters

Features

  • Inductance: 10µH
  • Tolerance: ±15%
  • Saturation Current: 2.8A
  • DCR (DC Resistance): 0.049 Ohms
  • Shielded Construction
  • Surface Mount (SMD)

Benefits

  • Efficient energy storage for DC-DC conversion
  • Low DC resistance minimizes power losses
  • Shielded construction reduces electromagnetic interference (EMI)
  • Compact size saves board space
  • High saturation current allows for handling large currents

Additional Details

The CST2010-100LD is characterized by its 10µH inductance and a tolerance of ±15%. Its saturation current of 2.8A ensures it can handle substantial current levels without significant inductance drop. The low DC resistance of 0.049 Ohms minimizes power losses, improving the overall efficiency of the circuit. The shielded construction reduces electromagnetic interference (EMI), preventing unwanted noise from affecting other components. The surface mount (SMD) package simplifies assembly on printed circuit boards (PCBs), making it suitable for automated manufacturing processes. This inductor is commonly used in DC-DC converters to efficiently store and release energy, converting one DC voltage level to another. It's also used in power management circuits in portable devices to regulate voltage and current. In voltage regulators, it helps to maintain a stable output voltage. It is suitable for filtering applications to remove unwanted noise from the power supply. The CST2010-100LD is designed for optimal performance and reliability in demanding applications. The inductor's construction ensures stable inductance values over a wide range of operating conditions. The shielded design helps to meet stringent EMI requirements in sensitive electronic devices. The small footprint makes it ideal for space-constrained applications where board space is at a premium. The high saturation current ensures it can handle peak current demands without saturating and losing its inductance.

You May Also Be Interested in

Chilisin
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Cherry Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,153 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess