EN
  • EN
  • DE

1008PS-102MC

Part No 1008PS-102MC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135345-1008PS-102MC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008PS-102MC CAD Model

Description

The 1008PS-102MC is a wirewound inductor manufactured by Coilcraft. It is designed for use in various high-frequency applications, offering a combination of high Q, low DC resistance (DCR), and excellent current handling capabilities within a compact 1008 package size.

Applications

  • RF Inductors
  • RF Chokes
  • Matching networks
  • Impedance matching
  • Filter circuits
  • Wireless communication devices
  • Broadband communication circuits

Features

  • Wirewound Construction: Offers high Q and excellent performance at high frequencies.
  • 1008 Package Size: Compact size suitable for dense circuit layouts (approx. 2.5mm x 2.0mm).
  • High Q Factor: Minimizes losses in high-frequency circuits.
  • Low DCR (DC Resistance): Reduces power dissipation and improves efficiency.
  • Excellent Current Handling: Designed to handle relatively high current levels for its size.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Improved Circuit Efficiency: High Q and low DCR contribute to higher circuit efficiency and reduced power loss.
  • Enhanced Signal Integrity: Minimizes signal distortion and improves signal quality.
  • Smaller Footprint: Compact 1008 package size allows for higher component density on the PCB.
  • Reliable Performance: Robust wirewound construction ensures reliable operation in demanding environments.
  • Optimized for High-Frequency Applications: Specifically designed and characterized for use in RF and microwave circuits.

Technical Specifications

  • Inductance: 1.0 μH (102 = 10 x 10^2 nH = 1000nH = 1.0uH)
  • Tolerance: Typically ±20% (M)
  • Test Frequency: Varies depending on the specific application (Consult Datasheet).
  • Q Factor: High, typically in the range of 40-60 (Consult Datasheet).
  • DCR (DC Resistance): Low, typically less than 0.3 Ohms (Consult Datasheet).
  • SRF (Self-Resonant Frequency): Typically above 100 MHz (Consult Datasheet).
  • Saturation Current: Varies depending on the specific part number (Consult Datasheet).
  • Operating Temperature Range: -40°C to +125°C
  • Package: 1008 (2520 metric)
  • Termination: Tin-silver over copper

Note: Always refer to the official Coilcraft datasheet for the 1008PS-102MC for complete and precise specifications, including detailed performance curves and application notes. The datasheet will provide crucial information about the Q factor, SRF, DCR, and saturation current at specific frequencies and temperatures.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Linear Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess