EN
  • EN
  • DE

1008CS-331XKLC

Part No 1008CS-331XKLC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034142-1008CS-331XKLC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-331XKLC CAD Model

Description

The Coilcraft 1008CS-331XKLC is a high-performance surface mount inductor designed for various RF applications. As part of the Coilcraft 1008CS series, this inductor features a high Q-factor, tight tolerance, and excellent self-resonant frequency (SRF), making it suitable for use in filters, impedance matching networks, and RF chokes. Its compact size and robust construction make it ideal for space-constrained and demanding electronic devices.

Applications

  • RF Filters: Used in radio frequency filters to selectively pass or reject signals based on frequency.
  • Impedance Matching Networks: Employed in impedance matching circuits to maximize power transfer between components.
  • RF Chokes: Functions as a radio frequency choke to block high-frequency noise and interference.
  • Wireless Communication Devices: Integrated into wireless communication systems such as Bluetooth, Wi-Fi, and cellular devices.
  • High-Frequency Amplifiers: Used in high-frequency amplifier circuits for stable and efficient operation.

Features

  • High Q-Factor: Provides low energy loss and high efficiency in resonant circuits.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • Excellent SRF: High self-resonant frequency ensures stable performance at high frequencies.
  • Surface Mount Design: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive for environmental protection.

Benefits

  • Improved Performance: High Q-factor and tight tolerance enable precise and efficient circuit operation.
  • Reduced Noise: Functions as an effective RF choke to minimize noise and interference.
  • Compact Design: Small size allows for high-density mounting in space-constrained applications.
  • Reliable Operation: Robust construction ensures stable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Specifically, the 1008CS-331XKLC inductor has an inductance value of 330 nH. The inductor utilizes a ceramic core and is wound with high-purity copper wire. It is designed to withstand reflow soldering processes and operates over a wide temperature range. The compact 1008 case size makes it suitable for use in miniaturized electronic devices. The shielding on this part greatly reduces any parasitic effects on surrounding components.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,533 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess