EN
  • EN
  • DE

UDZ6.8BTE17

Part No UDZ6.8BTE17
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102117-UDZ6.8BTE17
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDZ6.8BTE17 CAD Model

Description

The UDZ6.8BTE17 is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable voltage reference or protection in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when reverse-biased above a certain threshold voltage, known as the Zener voltage.

Applications

  • Voltage regulation
  • Voltage clamping
  • Overvoltage protection
  • Transient voltage suppression
  • Clipping circuits

Features

  • Zener Voltage: 6.8V
  • Power Dissipation: Typically around 200-500mW (depending on the specific datasheet and conditions)
  • Low reverse leakage current
  • High surge current capability
  • Small surface mount package (typically SOD-323 or similar)

Benefits

  • Provides a stable voltage reference
  • Protects sensitive circuits from overvoltage conditions
  • Simple and cost-effective voltage regulation solution
  • Compact size for space-constrained applications
  • High reliability

Additional Details

The UDZ6.8BTE17 Zener diode operates by exploiting the Zener effect, which occurs when a high electric field is applied across a narrow depletion region in a reverse-biased PN junction. This causes electrons to tunnel through the barrier, resulting in a significant reverse current and a nearly constant voltage. The device is commonly used in power supplies, signal processing circuits, and other applications where a stable voltage reference is required. The small surface mount package allows for easy integration into modern electronic designs. It's crucial to consult the manufacturer's datasheet for detailed specifications, including power dissipation ratings, reverse leakage current characteristics, and temperature coefficients, to ensure proper operation and reliability in the intended application. When used for overvoltage protection, the Zener diode clamps the voltage to its Zener voltage level, diverting excess current away from sensitive components. The specific package of the UDZ6.8BTE17 is likely a small outline diode (SOD) package suitable for automated assembly.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess