EN
  • EN
  • DE

QN8006

Part No QN8006
Manufacturer Quntic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Quntic
Win Source Part Number 286093-QN8006
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QN8006 CAD Model

Description

The Quntic QN8006 is a low-power FM transmitter integrated circuit designed primarily for portable audio devices. It's engineered to broadcast audio signals over the FM band (typically 76-108 MHz), enabling users to transmit audio from devices like MP3 players, smartphones, or tablets to FM radios or car stereos.

Applications

  • FM transmitters for MP3 players and smartphones
  • Wireless audio dongles
  • In-car FM transmitters
  • Portable audio devices
  • Wireless microphones (short range)

Features

  • Low power consumption
  • Support for worldwide FM bands (76-108 MHz)
  • Built-in stereo encoder
  • Adjustable transmit power
  • I2C control interface

Benefits

  • Extends battery life in portable devices.
  • Compatible with a wide range of FM frequencies.
  • Enables high-quality stereo audio transmission.
  • Allows for optimizing transmission range and power consumption.
  • Provides easy integration with microcontrollers and other digital devices.

The QN8006 incorporates a frequency synthesizer, a modulator, and an audio pre-amplifier, all integrated into a single chip. It's designed to be compact and efficient, making it suitable for use in small, battery-powered devices. The I2C control interface allows for easy configuration of parameters such as transmit frequency and power level.

The adjustable transmit power is a key feature, allowing users to balance transmission range with battery life. A lower transmit power conserves battery, while a higher transmit power extends the broadcast range. The built-in stereo encoder ensures that the transmitted audio signal is of high quality.

The Quntic QN8006 provides a simple and cost-effective solution for adding FM transmitting capabilities to portable audio devices. Its low power consumption and integrated features make it a popular choice for manufacturers of consumer electronics. Careful antenna design is usually required to maximize the transmission range and efficiency of the device.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess