EN
  • EN
  • DE

0805HP-471XGRB

Part No 0805HP-471XGRB
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 470 nH
Inductance Tolerance 2 %
RoHS Compliant
Win Source Part Number 1028096-0805HP-471XGRB
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805HP-471XGRB CAD Model

Description

The 0805HP-471XGRB is a high-performance ceramic wirewound inductor from Coilcraft. This inductor is designed for applications requiring high Q, tight tolerance, and excellent SRF (Self-Resonant Frequency) performance. It is constructed using a ceramic core and precision wire winding techniques to ensure consistent electrical characteristics and high reliability.

Applications

  • RF circuits
  • Wireless communication devices
  • Matching networks
  • Filter circuits
  • Broadband chokes
  • High-frequency circuits

Features

  • High Q factor for minimal signal loss
  • Tight inductance tolerance for precise circuit tuning
  • Excellent SRF performance for extended frequency range
  • Ceramic core for stability and low losses
  • Wirewound construction for high current handling
  • RoHS compliant for environmental protection
  • Compact 0805 package size for space-constrained applications

Benefits

  • Improved signal quality in RF circuits
  • Enhanced performance in wireless communication systems
  • Precise tuning and impedance matching
  • Reduced insertion loss in filter applications
  • Stable operation over a wide frequency range
  • High current handling capability
  • Environmentally friendly design
  • Suitable for miniaturized electronic devices

Additional Details

The 0805HP-471XGRB inductor has an inductance value of 470 nH. Its high Q factor minimizes energy loss and improves circuit efficiency. The tight tolerance ensures that the inductor's value remains within the specified range, which is crucial for precise circuit tuning and impedance matching. The ceramic core provides stability over temperature and frequency, while the wirewound construction allows for high current handling capability. The 0805 package size makes it suitable for use in compact and miniaturized electronic devices. This inductor is often used in matching networks, filters, and RF amplifiers to optimize performance and minimize signal loss. Its self-resonant frequency is high, allowing for operation in high frequency applications without significant performance degradation.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess