EN
  • EN
  • DE

0805CS-471XKBC

Part No 0805CS-471XKBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033925-0805CS-471XKBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CS-471XKBC CAD Model

Description

The Coilcraft 0805CS-471XKBC is a ceramic wirewound chip inductor designed for high-frequency applications. This inductor offers a high Q factor and excellent self-resonant frequency (SRF), making it suitable for use in RF circuits, impedance matching networks, and filters. Its compact 0805 package size allows for high-density mounting on printed circuit boards (PCBs).

Applications:

  • RF Circuits: Impedance matching, tuning, and filtering in RF amplifiers, oscillators, and mixers.
  • Impedance Matching Networks: Matching impedance between different circuit stages for optimal power transfer.
  • Filters: Creating low-pass, high-pass, and band-pass filters for signal conditioning.
  • Wireless Communication Devices: Use in mobile phones, Wi-Fi devices, and other wireless communication equipment.
  • High-Frequency Circuits: General-purpose inductor for high-frequency applications.

Features:

  • 0805 Package Size: Compact size for high-density mounting.
  • 470 nH Inductance: Offers an inductance value of 470 nanohenries.
  • High Q Factor: Provides low losses and high efficiency in RF circuits.
  • Excellent SRF: Offers a high self-resonant frequency for optimal performance at high frequencies.
  • Ceramic Wirewound Construction: Provides high stability and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.

Benefits:

  • Improved RF Performance: High Q factor and excellent SRF enhance the performance of RF circuits.
  • Efficient Power Transfer: Impedance matching networks ensure efficient power transfer.
  • Precise Filtering: Allows for the creation of precise filters for signal conditioning.
  • Space Saving: Compact 0805 package size allows for high-density mounting.
  • Reliable Operation: Ceramic wirewound construction provides high reliability and long life.

The 0805CS-471XKBC inductor features a ceramic core and wirewound construction, which contributes to its high Q factor and excellent SRF. The inductor is designed for reflow soldering and can withstand high temperatures during the assembly process. Its small size and robust construction make it a reliable choice for various high-frequency applications. The rated current is relatively high for its size, making it suitable for demanding applications. The operating temperature ranges from -40°C to +125°C.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess