EN
  • EN
  • DE

0805CS-331XJEC

Part No 0805CS-331XJEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983245-0805CS-331XJEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CS-331XJEC CAD Model

Description

The Coilcraft 0805CS-331XJEC is a ceramic wirewound chip inductor, primarily designed for high-frequency applications where a high self-resonant frequency (SRF) and Q-factor are crucial. It's frequently used in RF circuits, impedance matching, and filtering applications.

Applications

  • RF Filters: Employed in radio frequency filters to attenuate unwanted signals and noise.
  • Impedance Matching Networks: Used to match impedances between different circuit stages, optimizing power transfer efficiency.
  • Oscillators: Found in oscillator circuits to provide stable and clean frequency generation.
  • Wireless Communication Devices: Incorporated into various wireless devices for signal conditioning and noise reduction.
  • Low Noise Amplifiers (LNAs): Integrated into LNAs to improve signal-to-noise ratio in sensitive receiver circuits.

Features

  • Ceramic Core: Offers high stability and low losses, contributing to a high Q-factor.
  • Wirewound Construction: Provides a high Q-factor and SRF performance, essential for high-frequency applications.
  • Surface Mount Technology (SMT): Allows for easy and automated assembly onto printed circuit boards.
  • Small Size: Compact 0805 package size enables use in space-constrained applications.
  • High Self-Resonant Frequency (SRF): Suitable for applications operating at high frequencies.
  • High Q Value: Minimizes energy losses in resonant circuits, improving efficiency.

Benefits

  • Improved Signal Quality: The high Q-factor and SRF contribute to better signal integrity and reduced noise.
  • Efficient Power Transfer: Impedance matching optimizes power delivery, minimizing signal reflections.
  • Stable Frequency Generation: Supports stable and reliable operation in oscillator circuits.
  • Compact Design: The small size allows for miniaturization of electronic devices, fitting more components in less space.
  • Easy Assembly: The SMT design simplifies manufacturing processes, reducing production costs and time.

Additional Details

The 0805CS-331XJEC inductor has an inductance value of 330 nH. It is designed to withstand reflow soldering processes. The operating temperature range is typically from -40°C to +125°C. This inductor is RoHS compliant, meaning it meets environmental standards by restricting the use of hazardous substances. Refer to the official Coilcraft datasheet for precise SRF, Q values, and tolerance specifications.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,609 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess