The Realtek RTL8271B-VN-CG is a highly integrated single-chip 10/100M Ethernet Transceiver. It supports both 10BASE-T and 100BASE-TX Ethernet standards, making it suitable for a wide range of networking applications. This transceiver is designed to provide a cost-effective and reliable solution for adding Ethernet connectivity to various devices.
Applications
- Network Interface Cards (NICs)
- Embedded systems requiring Ethernet connectivity
- Routers and switches for small networks
- IP Phones
- Set-top boxes
Features
- Supports 10BASE-T and 100BASE-TX operations
- Compliant with IEEE 802.3u standards
- Supports MII/RMII interface
- Auto-negotiation function for automatic speed and duplex configuration
- Automatic polarity correction
- Low power consumption
- Integrated filters to reduce EMI
- Built-in loopback test capability
Benefits
- Provides a robust and efficient solution for Ethernet connectivity
- Reduces system cost and complexity due to high integration
- Ensures interoperability with other Ethernet devices through compliance with IEEE standards
- Simplifies network configuration with auto-negotiation
- Enhances system reliability with built-in diagnostic features
Technical Specifications
The RTL8271B-VN-CG supports both full-duplex and half-duplex operation at 100 Mbps and 10 Mbps. It typically operates from a 3.3V power supply and offers various power-saving modes to reduce energy consumption. The chip integrates transmit and receive filters to minimize external component count. It is commonly available in a QFN package.
The auto-negotiation function allows the RTL8271B-VN-CG to automatically detect the speed and duplex mode of the connected device, simplifying network configuration. The automatic polarity correction feature addresses wiring errors, ensuring reliable communication. The MII/RMII interface provides flexible connectivity options to different MAC controllers.