EN
  • EN
  • DE
  • IT

0805CS-220XGLC

Part No 0805CS-220XGLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0805CS (2012)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120769-0805CS-220XGLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0805CS-220XGLC CAD Model

Description

The 0805CS-220XGLC is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications requiring small size, high Q, and excellent SRF (Self-Resonant Frequency) characteristics. The 0805CS series is known for its robust construction and reliable performance in demanding environments. The inductor's small 0805 form factor makes it ideal for compact electronic devices.

Applications

  • RF Filters: Used in radio frequency filters to selectively pass or reject certain frequencies.
  • Matching Networks: Implemented in RF circuits to optimize impedance matching between components.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal conditioning.
  • High-Frequency Amplifiers: Used in amplifier circuits to improve performance and stability.
  • Oscillators: Incorporated in oscillator circuits to provide inductive reactance at the desired frequency.

Features

  • High Q Factor: Provides low energy loss and efficient signal transfer.
  • High SRF (Self-Resonant Frequency): Allows for operation at higher frequencies without significant performance degradation.
  • Small 0805 Package Size: Enables compact circuit designs and high-density board layouts.
  • Ceramic Construction: Offers excellent stability and reliability over a wide temperature range.
  • Wirewound Design: Provides high inductance values with tight tolerances.

Benefits

  • Improved RF Performance: Enhances the efficiency and stability of RF circuits.
  • Compact Design: Enables miniaturization of electronic devices and circuits.
  • Reliable Operation: Ensures consistent performance in demanding environments.
  • Precise Inductance Values: Allows for accurate circuit tuning and optimization.
  • Wide Frequency Range: Supports operation over a broad range of frequencies.

Additional Details

The 0805CS-220XGLC has an inductance value of 22nH (nanohenries) with a specified tolerance. The part typically features a high Q factor, contributing to its efficiency in RF applications. The ceramic construction provides excellent thermal stability and resistance to environmental factors. The wirewound design ensures precise inductance values and tight tolerances, which are critical for accurate circuit tuning. Coilcraft provides detailed specifications for the 0805CS-220XGLC, including the SRF, Q factor, DC resistance (DCR), and current rating. The inductor is designed for surface mount technology (SMT) and is suitable for automated assembly processes. It is commonly used in various high-frequency and RF applications where small size and high performance are essential requirements. The operating temperature range is typically between -40°C to +125°C.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9576 $52.6680
130+ $0.7857 $102.1410
200+ $0.7612 $152.2400
275+ $0.7366 $202.5650
355+ $0.7121 $252.7955
470+ $0.6384 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess