EN
  • EN
  • DE

0603PS153KC

Part No 0603PS153KC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE Insert 'L' after 'K' for new part number. Part
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033834-0603PS153KC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603PS153KC CAD Model

Description

The 0603PS153KC is a power inductor manufactured by Coilcraft. It is designed for use in various power applications, including DC-DC converters, power supplies, and filters. The 'PS' series indicates a specific family of power inductors known for their high current handling capability and low DC resistance. The 0603 refers to the component's size in inches.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Filtering Circuits
  • Voltage Regulators
  • Point-of-Load (POL) Converters

Features:

  • Power Inductor
  • Surface Mount Device (SMD)
  • Small Size (0603)
  • High Current Handling
  • Low DC Resistance

Benefits:

  • Efficient Power Conversion: Low DC resistance minimizes power loss, leading to higher efficiency in power circuits.
  • Compact Design: The small 0603 size allows for placement in space-constrained applications.
  • Effective Filtering: Helps reduce noise and ripple in power supply circuits.
  • Stable Performance: Designed to maintain consistent performance under varying operating conditions.
  • Reliable Operation: Coilcraft's reputation ensures a durable and reliable component.

Additional Details:

The '153' portion of the part number likely indicates an inductance value of 15 microhenries (µH). The 'KC' suffix might relate to specific tolerances, packaging, or other characteristics. To fully understand the component's electrical and mechanical characteristics, including saturation current, SRF (self-resonant frequency), and operating temperature range, consult the comprehensive datasheet provided by Coilcraft for the 0603PS153KC.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess