EN
  • EN
  • DE

0402HP-10NXGEW

Part No 0402HP-10NXGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814617-0402HP-10NXGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-10NXGEW CAD Model

Description

The Coilcraft 0402HP-10NXGEW is a high-performance, high current chip inductor designed for use in various power supply and RF applications. Encased in a small 0402 package, it offers an excellent combination of high inductance, high Q, and high current handling capability.

Applications

  • RF Inductors: Matching networks, filters, and impedance matching in RF amplifiers, receivers and transmitters.
  • Power Supplies: DC-DC converters, voltage regulators, and power management circuits.
  • Wireless Communication: Mobile phones, Bluetooth devices, and wireless LAN modules.
  • Filtering: Used in filters and impedance matching applications.
  • Matching networks: Provides optimized matching in various RF circuits.

Features

  • High Q factor: Delivers low losses and excellent efficiency.
  • High Current Handling: Designed to withstand high current levels without saturation.
  • Small Size: 0402 package allows for compact designs.
  • Wirewound Construction: Offers superior performance compared to other inductor technologies.
  • Excellent Self-Resonant Frequency (SRF): Maintains stable performance at high frequencies.

Benefits

  • Improved Performance: High Q and current handling capabilities enhance circuit performance.
  • Space-Saving: Compact size allows for integration into small electronic devices.
  • Reliable Operation: Durable construction ensures stable performance in demanding environments.
  • Efficient: Minimizes power dissipation, improving battery life in portable devices.
  • Versatile: Suitable for a wide range of high-frequency and power applications.

Additional Details

The Coilcraft 0402HP-10NXGEW features an inductance value of 10 nH. The part is designed for surface mount soldering to a PCB. The inductor's tight tolerance ensures consistent performance across different units. This inductor is RoHS compliant, ensuring it meets environmental standards. The device also provides a high SRF for stable performance at high frequency.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess