EN
  • EN
  • DE

XC6109N27ANR

Part No XC6109N27ANR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.7V SSOT24-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SSOT-24
Win Source Part Number 056293-XC6109N27ANR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6109N27ANR CAD Model

Description

The XC6109N27ANR is a voltage detector IC from Torex Semiconductor Ltd. It's designed to monitor the supply voltage of electronic circuits and trigger a reset signal when the voltage falls below a specified threshold, in this case, 2.7V. This function is crucial for preventing malfunctions and data corruption in microcontrollers, memory devices, and other sensitive electronic components. Its low power consumption and compact size make it suitable for a wide range of portable and embedded applications.

Applications

  • Microcontroller Reset Circuits: Provides reliable reset functionality for microcontrollers, ensuring proper startup and preventing erroneous operation.
  • Battery-Powered Devices: Monitors battery voltage and initiates a reset when the battery voltage drops below the operational threshold.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset during voltage sags.
  • Power Supply Monitoring: Ensures that the power supply voltage remains within acceptable limits.
  • Embedded Systems: Protects embedded systems from instability and malfunction due to voltage fluctuations.

Features

  • Precise Voltage Detection: Accurate monitoring of supply voltage with a detection threshold of 2.7V.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Small SOT-23 Package: Compact size allows for easy integration into space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations and false resets due to noise or minor voltage fluctuations.
  • Open Drain Output: Flexible output configuration that can be easily interfaced with various logic circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Reduces the number of external components required for voltage monitoring and reset functionality.
  • Cost-Effective Solution: Provides a reliable and affordable way to protect electronic circuits from voltage problems.
  • Compact Footprint: Enables integration into small and densely populated circuit boards.

The XC6109N27ANR operates over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions. The device features an open-drain output, which requires a pull-up resistor to the supply voltage. The hysteresis voltage is typically around 0.1V, preventing the device from oscillating around the threshold voltage. The device is RoHS compliant and lead-free. The device is designed to maintain a stable and reliable voltage monitoring function even under fluctuating conditions, guaranteeing the smooth and consistent functioning of electronic systems that rely on it.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess