EN
  • EN
  • DE

SST39SF020A-55-4C-WHE-T

Part No SST39SF020A-55-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF020
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254344-SST39SF020A-55-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF020A-55-4C-WHE-T CAD Model

Description

Microchip Technology's SST39SF020A-55-4C-WHE-T Flash Memory

The SST39SF020A-55-4C-WHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device offers a storage capacity of 2 Mbit (256K x 8) and utilizes a 4.5V to 5.5V power supply, making it suitable for a wide range of applications that require reliable and durable non-volatile memory storage.

Designed with versatility in mind, the SST39SF020A-55-4C-WHE-T operates with a sector-erase and block-erase architecture, which allows for flexible memory management. Each chip contains 128 sectors, each with 128 bytes, and a total of four blocks, providing users with the ability to erase and reprogram specific areas without affecting the entire memory content. This feature is particularly beneficial for applications where data needs to be updated frequently, such as in firmware storage or parameter settings.

This flash memory device boasts a fast access time of 55 ns, enabling quick read operations, which is essential for time-sensitive tasks and high-performance systems. Additionally, the SST39SF020A-55-4C-WHE-T supports both parallel programming and byte-programming modes, offering flexibility for different programming requirements and simplifying the integration process into various system designs.

The SST39SF020A-55-4C-WHE-T is also known for its endurance, with a minimum of 100,000 erase and program cycles per sector, ensuring long-term reliability for products that need to withstand extensive usage over time. Furthermore, data retention is guaranteed for a minimum of 100 years, providing peace of mind for applications where data integrity over extended periods is critical.

Encased in a 32-pin TSOP (Thin Small Outline Package), the SST39SF020A-55-4C-WHE-T is designed for space-efficient PCB layouts, making it a suitable choice for compact electronic devices. Its temperature range of 0°C to +70°C allows it to operate effectively in most standard environments.

In summary, the SST39SF020A-55-4C-WHE-T from Microchip Technology is a robust and reliable flash memory solution that offers fast access times, flexible memory management, and long-term durability for a wide array of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess