EN
  • EN
  • DE

EPM3064ATC44-7N/I44-10N

Part No EPM3064ATC44-7N/I44-10N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM3064ATC44-7N/I44-10N Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057332-EPM3064ATC44-7N/I44-10N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM3064ATC44-7N/I44-10N CAD Model

Description

The EPM3064ATC44-7N and EPM3064ATC44-10N are members of the MAX 3000A family of Complex Programmable Logic Devices (CPLDs) from Intel (formerly Altera). These devices are designed for high-performance, low-power applications, offering a cost-effective solution for various logic integration needs.

Applications

  • Address decoding: Implementing address decoding logic in memory systems.
  • Glue logic: Connecting different integrated circuits and subsystems together.
  • Peripheral control: Controlling various peripherals such as displays, keyboards, and sensors.
  • State machines: Implementing complex state machines for controlling various processes.
  • Timing control: Generating precise timing signals for various applications.
  • Interface bridging: Connecting different interfaces such as UART, SPI, and I2C.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Found in various consumer devices for logic control and interface management.

Features

  • 64 macrocells: Provides a sufficient amount of logic resources for implementing moderately complex designs.
  • 1250 usable gates: Represents the equivalent gate count of the device.
  • 44-pin TQFP package: A compact and easy-to-use package for surface mount assembly.
  • Global clock network: Provides a low-skew clock distribution for high-speed operation.
  • User I/O pins: Configurable input/output pins for interfacing with external devices.
  • In-system programmability (ISP): Allows for easy reprogramming of the device while it is installed in the system.
  • Fast propagation delay: Ensures quick response times and high-speed operation. The -7N indicates a faster speed grade than the -10N.
  • Low power consumption: Suitable for battery-powered and other power-sensitive applications.

Benefits

  • Reduced system cost: Integration of multiple logic functions into a single device reduces the overall component count and board space.
  • Increased system performance: The high-speed architecture and global clock network enable fast and reliable operation.
  • Improved design flexibility: The programmable nature of the device allows for easy modification and customization of the design.
  • Faster time-to-market: The in-system programmability enables rapid prototyping and deployment.
  • Enhanced system reliability: The non-volatile configuration eliminates the risk of configuration loss due to power outages.

Additional Details

The EPM3064ATC44 CPLDs are designed for a wide range of applications where fast prototyping, low cost, and design flexibility are important considerations. They offer a good balance between logic density, performance, and power consumption. The devices are supported by Intel's Quartus Prime development software, which provides a comprehensive suite of tools for design entry, simulation, and programming.

The speed grades (-7N and -10N) denote different performance levels; the -7N typically indicates a faster propagation delay than the -10N. The 'ATC' specifies the package type and temperature range. Consult the official Intel datasheet for complete and accurate specifications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4478 $84.8956
3+ $39.7612 $119.2836
4+ $38.4180 $153.6720
6+ $35.7314 $214.3884
8+ $34.3881 $275.1048
10+ $33.0448 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess