EN
  • EN
  • DE

0402CS-1N8XJEW

Part No 0402CS-1N8XJEW
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200718-0402CS-1N8XJEW
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CS-1N8XJEW CAD Model

Description

The 0402CS-1N8XJEW is a wirewound chip inductor from Coilcraft, designed for high-frequency applications. This compact inductor offers excellent performance characteristics, making it suitable for various RF and microwave circuits.

Applications

  • RF filters: Used in RF filter circuits to block or pass specific frequency ranges.
  • Impedance matching networks: Employed in impedance matching networks to optimize signal transfer.
  • Oscillators: Utilized in oscillator circuits for frequency control.
  • Wireless communication circuits: Found in various wireless communication devices, such as mobile phones and Bluetooth modules.
  • RF chokes: Used as RF chokes to block high-frequency noise.

Features

  • High Q factor: Offers a high Q factor, minimizing energy loss and improving performance.
  • Tight tolerance: Provides a tight inductance tolerance for accurate circuit design.
  • Small size: Compact size allows for integration into space-constrained applications.
  • High self-resonant frequency: Exhibits a high self-resonant frequency (SRF).
  • Wirewound construction: Features a wirewound construction for reliable performance.

Benefits

  • Improved circuit performance: High Q factor and tight tolerance improve circuit performance.
  • Reduced signal loss: High Q factor minimizes signal loss.
  • Compact design: Small size allows for integration into smaller devices.
  • Stable operation: Designed for stable performance in a variety of conditions.
  • Accurate frequency control: Provides accurate frequency control in oscillator circuits.

Additional Details

The inductance value is 1.8 nH. It comes in a 0402 package size. Key specifications include the inductance tolerance (typically ±5%), the Q factor (which can be greater than 20 at specific test frequencies), and the self-resonant frequency (which is usually well above 1 GHz). This inductor is commonly used in impedance matching networks, where it helps to match the impedance of different circuit elements, maximizing signal transfer and minimizing reflections. It's also valuable in RF filter designs, where it helps to selectively block or pass specific frequency ranges. Its high self-resonant frequency ensures that the inductor behaves as an inductor, rather than a capacitor, at the operating frequencies of the circuit. Its small size and robust design make it an excellent choice for a wide variety of high-frequency applications, where performance and reliability are critical.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
GE Critical Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess