EN
  • EN
  • DE

0402CS-18NXJEW

Part No 0402CS-18NXJEW
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176908-0402CS-18NXJEW
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CS-18NXJEW CAD Model

Description

The 0402CS-18NXJEW is a high-performance, wirewound chip inductor manufactured by Coilcraft. Designed for surface mount applications, this inductor is characterized by its small size, tight tolerance, and excellent Q factor. It is ideally suited for use in high-frequency circuits where minimal losses and stable inductance are crucial.

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits within RF transceivers.
  • Mobile Communications: Employed in cellular phones and other mobile devices for RF front-end applications.
  • Wireless LAN: Utilized in Wi-Fi modules and access points for signal conditioning and filtering.
  • Bluetooth Devices: Integrated into Bluetooth modules for impedance matching and noise reduction.
  • GPS Receivers: Used in GPS devices for signal filtering and impedance matching.
  • High-Frequency Filters: Incorporated into various filter designs to achieve specific frequency responses.

Features

  • Small Size: Compact 0402 package (0.04" x 0.02") allows for high-density circuit board designs.
  • High Q Factor: Provides low losses and efficient energy storage at high frequencies.
  • Tight Tolerance: Offers precise inductance values, ensuring consistent performance.
  • Wirewound Construction: Provides high current handling capability and excellent stability.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Circuit Performance: High Q factor and tight tolerance contribute to optimized circuit operation.
  • Reduced Board Space: Small size allows for denser circuit layouts, minimizing board size.
  • Enhanced Reliability: Robust construction ensures long-term stability and durability.
  • Simplified Assembly: Surface mount design facilitates automated assembly, reducing manufacturing time and costs.
  • Lower Power Consumption: High efficiency minimizes energy losses, extending battery life in portable devices.

Additional Details

The 0402CS-18NXJEW has an inductance value of 18 nH. Its self-resonant frequency (SRF) is typically in the GHz range, making it suitable for high-frequency applications. The operating temperature range is typically -40°C to +125°C. The inductor's DC resistance (DCR) is low, minimizing power losses. It is designed to withstand reflow soldering processes without degradation in performance. Coilcraft provides detailed datasheets with comprehensive electrical and mechanical specifications.

This inductor is a versatile component suitable for a wide range of high-frequency applications. Its small size, high performance, and ease of integration make it an ideal choice for modern electronic devices. Always refer to the manufacturer's datasheet for detailed information and application guidelines.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Linear Technology
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
GE Critical Power
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess