EN
  • EN
  • DE

FTL4S1QE2C

Part No FTL4S1QE2C
Manufacturer Coherent
Catalog Fiber Optic Transceiver Modules
Description XCVR,QSFP, 4X 10.5GB/S, 40G SWDM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 41.2Gbps
Wavelength 850nm, 880nm, 910nm, 940nm
Applications Ethernet
Voltage - Supply 3.1V ~ 3.47V
Connector Type LC Duplex
Mounting Type Pluggable, QSFP+
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637658-FTL4S1QE2C
Ultra Librarian 3D Model Ultra Librarian FTL4S1QE2C CAD Model

Description

N

You May Also Be Interested in

Coherent
TXRX 1310NM DFB, PIN, 10GBASE-LR
Need more? Email Us
ATGBICS
Compatible SFP28 25G
Need more? Email Us
Coherent
TXRX 850NM VCSEL 4GBS SFP
Need more? Email Us
Coherent
TXRX OPT SFF 4 GB/S 850NM
Need more? Email Us
Broadcom Limited
TXRX MMF FE SONET OC-3 2X5
Need more? Email Us
Coherent
COPPER SFP TXRX 1000BASE-T 100M
Need more? Email Us
Coherent
TXRX VCSEL 4X10.5G PAR ARRAY
Need more? Email Us
Amphenol ProLabs
Huawei 02311PSH Compatible TAA 1
Need more? Email Us
Broadcom Limited
TXRX OPT SM SONET OC3/SDH 2X10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess