EN
  • EN
  • DE

SC16C2550IA44,512

Part No SC16C2550IA44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 5MBPS 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935270019512,SC16C2550IA44,SC16C2550IA44
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260663-SC16C2550IA44,512
Ultra Librarian 3D Model Ultra Librarian SC16C2550IA44,512 CAD Model

Description

NXP SC16C2550IA44,512 Dual UART Interface

The NXP SC16C2550IA44,512 is a dual Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit, designed to facilitate serial communication in embedded systems. This high-performance component is particularly suitable for applications requiring a reliable and efficient interface for high-speed data exchange.

Key Features:

  • Interface: The device provides two independent UART channels, which support asynchronous serial data transfer. This makes it ideal for applications that require separate serial ports for different functions or communication with multiple peripherals.
  • Data Transfer Rates: It is capable of handling baud rates up to 5 Mbps, allowing for swift data transmission that is crucial in time-sensitive applications.
  • FIFO Buffers: Each UART channel is equipped with 16-byte transmit and receive FIFO buffers. These buffers help manage data flow, reduce CPU overhead, and improve system efficiency by minimizing the need for frequent service routines.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to select a wide range of frequencies, providing flexibility in configuring communication speeds according to specific system requirements.
  • Modem Control Functions: The SC16C2550IA44,512 supports a full set of modem control functions, making it suitable for modem interface applications.
  • Package: Offered in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, it ensures a compact footprint for space-constrained applications.
  • Supply Voltage: It operates at a single 5V power supply, which is typical for many digital systems, simplifying power management within the design.

Applications:

The NXP SC16C2550IA44,512 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Network servers and routers
  • Telecommunications systems
  • Base stations for wireless communication

Reliability and Performance:

As a product of NXP Semiconductors, a leader in secure connectivity solutions for embedded applications, the SC16C2550IA44,512 is designed with a focus on reliability and performance. Its robust feature set ensures that it can meet the demands of high-speed data communication, while maintaining data integrity and system stability.

You May Also Be Interested in

Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess