EN
  • EN
  • DE

C1206C474K4RAC

Part No C1206C474K4RAC
Manufacturer Kemet
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820041-C1206C474K4RAC
Ultra Librarian 3D Model Ultra Librarian C1206C474K4RAC CAD Model

Description

The C1206C474K4RAC is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It is designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and voltages. This capacitor utilizes a ceramic dielectric material and features a surface-mount package for automated assembly.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • General-purpose circuit stabilization
  • Consumer electronics

Features

  • Surface Mount Device (SMD): Facilitates automated assembly on printed circuit boards.
  • Stable Capacitance: Provides consistent performance across temperature and voltage variations.
  • High Reliability: Manufactured with robust materials and processes for long-term reliability.
  • Compact Size: Allows for high-density circuit designs.
  • Lead-Free Termination: Complies with RoHS environmental standards.

Benefits

  • Reduced Noise: Effective decoupling and bypassing minimize noise in electronic circuits.
  • Improved Circuit Stability: Stable capacitance ensures consistent circuit performance.
  • Simplified Assembly: Surface-mount design allows for efficient automated assembly.
  • Increased Circuit Density: Compact size enables smaller and more compact circuit designs.
  • Environmentally Friendly: Lead-free termination complies with environmental regulations.

Additional Details

The C1206C474K4RAC capacitor has a capacitance value of 0.47µF (microfarads) with a tolerance of ±10%. It features a voltage rating of 16V. The dielectric material is typically X7R, which offers stable performance over a temperature range of -55°C to +125°C. This capacitor is designed to be reflow soldered onto printed circuit boards.

The '1206' in the part number refers to the EIA (Electronic Industries Alliance) case size, which indicates the physical dimensions of the component. The capacitor is suitable for a wide range of applications where stable and reliable capacitance is required. Because of its robust design and performance, this capacitor is a frequent choice in many electronic designs. Always refer to the datasheet for complete specifications, including voltage ratings, temperature coefficients, and other critical parameters.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0588 $115.5420
3,045+ $0.0570 $173.5650
4,195+ $0.0551 $231.1445
5,415+ $0.0534 $289.1610
7,250+ $0.0478 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess