EN
  • EN
  • DE

XXA110P

Part No XXA110P
Manufacturer Clare, Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162340-XXA110P
Categories Custom Parts
Manufacturer Clare, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XXA110P CAD Model

Description

The XXA110P is a solid state relay (SSR) manufactured by Clare, Inc. (now IXYS Integrated Circuits Division). This SSR is designed for switching AC loads and offers electrical isolation between the control circuit and the load circuit. It is commonly used in industrial automation, process control, and other applications where reliable and isolated switching is required.

Applications

  • Industrial Automation
  • Process Control
  • Lighting Control
  • Heating Control
  • Motor Control

Features

  • Solid State Technology
  • Zero-Crossing Switching
  • Optical Isolation
  • High Surge Capability
  • Low Off-State Leakage
  • Through-Hole Package

Benefits

  • Improved system reliability with solid state technology.
  • Reduced EMI (Electromagnetic Interference) with zero-crossing switching.
  • Enhanced safety with optical isolation between control and load circuits.
  • Robust performance with high surge capability.
  • Minimized power consumption with low off-state leakage.

Additional Details

The XXA110P solid state relay utilizes optical isolation to provide a high degree of electrical isolation between the control input and the AC load. The zero-crossing switching feature minimizes EMI by switching the AC load only when the voltage is near zero. This reduces transient voltage spikes and improves the overall performance of the system. The SSR is designed for through-hole mounting and provides a reliable and long-lasting switching solution. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and application circuits. Proper heat sinking may be required for high-current applications. The XXA110P is a versatile component used in a wide range of industrial and commercial applications, providing reliable and isolated switching performance.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zilog
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess