EN
  • EN
  • DE

TPSMA30A-E3/61T

Part No TPSMA30A-E3/61T
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE; Reverse Stand-Off Voltage, VRWM: 25.6V; Breakdown Voltage Max: 31.5V; Breakdown Voltage Min: 28.5V;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 28.5 V
Mounting SMD (SMT)
Case / Package SMA
Clamping Voltage 41.4 V
Direction Unidirectional
Element Configuration Single
Leakage Current 1 µA
Maximum Operating Temperature 185 °C
Max Reverse Leakage Current 1 µA
Max Surge Current 40 A
Min Breakdown Voltage 28.5 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 2
Operating Supply Voltage 25.6 V
Peak Pulse Current 9.7 A
Peak Pulse Power 400 W
Polarity Unidirectional
Radiation Hardening No
Reverse Breakdown Voltage 28.5 V
Reverse Standoff Voltage 25.6 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1101130-TPSMA30A-E3/61T
Categories TVS - Diodes
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPSMA30A-E3/61T CAD Model

Description

The TPSMA30A-E3/61T is a TVS diode from Vishay.

  • Mounting Technology: SMT
  • Package: SMA
  • Pins: 2
  • Reverse Breakdown Voltage: 28.5 V
  • Clamping Voltage: 41.4 V
  • Peak Pulse Current: 9.7 A
  • Leakage Current: 1 µA
  • Operating Supply Voltage: 25.6 V
  • Category: TVS diode
  • Alternatives: None
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 185 °C
  • Polarity: Unidirectional
  • Peak Pulse Power: 400 W

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess