EN
  • EN
  • DE

A1002WV-S-6P

Part No A1002WV-S-6P
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Description 1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 6 Circuits, Single Row, Friction Lock, Reel,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1041915-A1002WV-S-6P
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1002WV-S-6P CAD Model

Description

The A1002WV-S-6P is a wire-to-board connector manufactured by CJT Connectors. It is designed to provide a reliable and secure connection between wires and printed circuit boards (PCBs) in a variety of electronic applications. This connector is commonly used in signal and power transmission systems.

Applications:

  • Consumer Electronics: Connecting components in televisions, audio equipment, and gaming consoles.
  • Industrial Equipment: Providing secure connections in control systems, sensors, and automation equipment.
  • Automotive Electronics: Used in automotive wiring harnesses and electronic control units (ECUs).
  • Telecommunications Equipment: Connecting components in networking devices and communication systems.

Features:

  • Wire-to-Board Connection: Enables direct connection between wires and PCBs.
  • Secure Locking Mechanism: Ensures a reliable connection and prevents accidental disconnection.
  • Compact Design: Allows for high-density mounting on PCBs.
  • Durable Construction: Withstands harsh environmental conditions and mechanical stress.
  • Multiple Contact Points: Provides reliable signal and power transmission.
  • 6 Position Connector: Accommodates multiple wires in a single connector.

Benefits:

  • Reliable Connection: Secure locking mechanism ensures a stable and consistent electrical connection.
  • Easy Installation: Simple and quick wire termination process.
  • Space Saving: Compact design allows for high-density PCB layouts.
  • Long-Term Durability: Robust construction ensures reliable performance over an extended lifespan.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

Additional Details:

The A1002WV-S-6P connector is typically made from high-quality materials such as durable plastic housings and conductive metal contacts. It is designed to meet industry standards for electrical performance and environmental resistance. This connector may feature specific pitch (contact spacing) and current rating, and it's important to consult the datasheet for this information. It is designed to provide a reliable and long-lasting connection in diverse environments, ensuring stable performance of the connected electronic systems.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2424 $50.9040
505+ $0.1989 $100.4445
780+ $0.1927 $150.3060
1,075+ $0.1865 $200.4875
1,390+ $0.1803 $250.6170
1,860+ $0.1616 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,665 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess