EN
  • EN
  • DE

RS-751-T

Part No RS-751-T
Manufacturer Citizen
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 299180-RS-751-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-751-T CAD Model

Description

The Citizen RS-751-T is a high-performance DC coreless motor designed for a variety of precision applications. Known for its compact size, efficient energy consumption, and reliable operation, this motor is well-suited for devices requiring accurate and controlled movement.

Applications

  • Robotics: Used in small robotic arms and platforms where precision and responsiveness are crucial.
  • Medical Devices: Employed in portable medical equipment such as infusion pumps and diagnostic tools.
  • Optical Equipment: Integrated into optical devices like scanners and cameras for lens and mirror positioning.
  • Precision Instruments: Utilized in analytical instruments and measuring devices requiring fine motor control.
  • Hobby and Model Engineering: Found in high-end model trains, airplanes, and other remote-controlled devices.

Features

  • Coreless Design: Offers high efficiency and low inertia, resulting in rapid acceleration and deceleration.
  • Compact Size: Allows for integration into space-constrained applications.
  • High Torque: Provides substantial torque output relative to its size.
  • Long Life: Engineered for extended operational lifespan with minimal maintenance.
  • Low Noise: Operates with reduced audible noise, making it suitable for sensitive environments.

Benefits

  • Improved Performance: Coreless design enhances responsiveness and control accuracy.
  • Energy Efficiency: Minimizes power consumption, contributing to longer battery life in portable devices.
  • Compact Integration: Enables smaller and lighter product designs.
  • Reliable Operation: Ensures consistent performance over prolonged use.
  • Reduced Noise: Minimizes distractions in noise-sensitive applications.

Technical Specifications

The RS-751-T typically operates within a voltage range of 1.5 to 6V DC. The no-load speed is around 12,000 RPM at 3V, and the stall torque is approximately 50 g.cm. Specific values may vary. The motor is constructed with high-quality materials to ensure durability and reliability under varying operating conditions. Its small size and lightweight design make it easy to integrate into a wide range of devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess