EN
  • EN
  • DE

SMAJ20A-E3

Part No SMAJ20A-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838114-SMAJ20A-E3
Ultra Librarian 3D Model Ultra Librarian SMAJ20A-E3 CAD Model

Description

The SMAJ20A-E3 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. It's commonly used in applications such as telecommunications, industrial control, and consumer electronics to enhance the reliability and lifespan of electronic devices.

Applications

  • Telecommunications equipment: Provides protection against lightning and surge events.
  • Industrial control systems: Shields against voltage transients in harsh industrial environments.
  • Consumer electronics: Protects devices from ESD and other electrical disturbances.
  • Power supplies: Offers overvoltage protection for sensitive components.
  • Data lines: Protects data transmission lines from transient voltages.

Features

  • Unidirectional TVS Diode: Provides unidirectional transient voltage suppression.
  • Surface Mount Package (SMA): Enables easy and efficient board assembly.
  • Low Profile Package: Suitable for space-constrained applications.
  • High Surge Capability: Capable of withstanding high transient currents.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.

Benefits

  • Improved System Reliability: Protects against voltage transients, thereby increasing the lifespan of electronic devices.
  • Reduced Downtime: Prevents damage to critical components, minimizing system interruptions.
  • Cost-Effective Protection: Offers an affordable solution for overvoltage protection.
  • Simplified Integration: The surface mount package simplifies the assembly process.
  • Compliance with Safety Standards: Meets industry standards for surge protection.

The SMAJ20A-E3 has a standoff voltage of 20V and is designed to clamp transient voltages effectively. It quickly responds to voltage spikes, diverting excess current away from protected components and clamping the voltage to a safe level. Constructed with a glass passivated junction, this TVS diode ensures high reliability and performance. It typically operates within a temperature range of -65°C to +150°C, making it suitable for a wide range of environmental conditions.

The device is commonly used in scenarios where transient voltage protection is critical, such as automotive electronics, power supplies, and data communication systems. Its robust design and high surge capability make it a dependable choice for safeguarding electronic circuits against potentially damaging voltage transients.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,630 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess