Products specifications Report Issue?

Categories Switches
Manufacturer Citizen
Packaging Reel - TR
Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Rectangular Button
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 2.05mm
Actuator Orientation Side Actuated
Termination Style SMD (SMT) Tab
Outline 4.65mm x 3.50mm
Illumination Non-Illuminated
Operating Force 160gf
Switch Travel 0.20mm
Mechanical Life 100,000 Cycles
Win Source Part Number 1057511-LS10N2-T
Family Name LS10
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China, Japan
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LS10N2-T CAD Model

Description

Citizen SPST-NO Off-Mom switch is a rectangular button surface-mount switch with Tab termination style.

  • Actuator Type: Rectangular Button
  • Termination Style: Tab
  • Switch Travel: 0.20mm
  • Operating Force: 160gf
  • Mechanical Life: 100,000 cycles
  • Illumination: Non-Illuminated
  • Actuator Orientation: Side Actuated
  • Outline: 4.65mm x 3.50mm
  • Contact Rating: 0.02A @ 12VDC
  • Series: LS10
  • Actuator Height off PCB, Vertical: 2.05mm
  • Availability: Readily Available

You May Also Be Interested in

Omron
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ECAD model for B3W-9000-G1G
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for EVQ-Q2W01W
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.3054
ECAD model for KSEK43GLFS
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for KT11B1JM34LFS
ALPS Electric
SWITCH TACT SPST-NO .05A 12VDC
Lowest to $0.3851
ECAD model for SKHWAPA010
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for TL3301AF260QJ
ALPS Electric
SWITCH TACT SPST-NO .05A 12VDC / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.1222
ECAD model for SKSCLBE010
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Lowest to $0.1073
ECAD model for PTS645VK83-2 LFS
C&K Components
TACT 6.2 X 6.2, 5.1 MM H, 6.25N, / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for KSC461J 70SH LFS PF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9762 $53.6910
125+ $0.8010 $100.1250
195+ $0.7760 $151.3200
270+ $0.7510 $202.7700
345+ $0.7259 $250.4355
465+ $0.6508 $302.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention