EN
  • EN
  • DE

CL-201YGW-C

Part No CL-201YGW-C
Manufacturer Citizen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052246-CL-201YGW-C
Categories OEM Parts(C-E)
Manufacturer Citizen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL-201YGW-C CAD Model

Description

The Citizen CL-201YGW-C is a surface mount LED, known for its compact size and bright output. It is a popular choice for a variety of indicator and display applications. This LED emits light in the yellow-green spectrum.

Applications:

  • Status Indicators: Used to indicate the operational status of electronic devices.
  • Backlighting: Employed in LCD screens, keypads, and dashboards for illumination.
  • Signage: Incorporated in small-scale electronic signage for visibility.
  • Consumer Electronics: Found in devices like mobile phones, cameras, and audio equipment.
  • Industrial Equipment: Used in control panels and instrumentation for clear indication.

Features:

  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Brightness: Provides excellent visibility even in well-lit environments.
  • Low Power Consumption: Reduces energy usage and heat generation.
  • Long Lifespan: Ensures reliable performance over an extended period.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits:

  • Improved Visibility: Clearly indicates the status or condition of equipment.
  • Reduced Energy Costs: Minimizes power consumption, leading to cost savings.
  • Enhanced Reliability: Offers consistent performance with a long operational life.
  • Simplified Assembly: Streamlines the manufacturing process, reducing production time and costs.
  • Space Savings: Enables compact designs with its small form factor.

Additional Details:

The CL-201YGW-C is typically mounted using standard SMT reflow soldering techniques. It has specific forward voltage and current requirements, which should be adhered to for optimal performance and longevity. Consult the datasheet for detailed electrical and optical characteristics, including luminous intensity, viewing angle, and color coordinates. This LED is often used in applications where a clear and easily visible indicator light is needed while conserving board space.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess