EN
  • EN
  • DE

CISCO WS-X6904-40G-2TXL - CATALYST 6900 SERIES 4-PORT 40G/16-PORT

Part No CISCO WS-X6904-40G-2TXL - CATALYST 6900 SERIES 4-PORT 40G/16-PORT
Manufacturer CISCO
Catalog Switch
Description Cisco WS-X6904-40G-2TXL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388104-CISCO WS-X6904-40G-2TXL - CATALYST 6900 SERIES 4-PORT 40G/16-PORT
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X6904-40G-2TXL - CATALYST 6900 SERIES 4-PORT 40G/16-PORT CAD Model

Description

The CISCO WS-X6904-40G-2TXL is a high-density, high-performance module designed for the Cisco Catalyst 6900 series in the flagship Catalyst 6500 and 6800 series switches. This module provides unparalleled flexibility, scalability, and performance to meet the demands of today's and tomorrow's enterprise and service provider networks. It offers 4 ports of 40G or can be converted to 16 ports of 10G operation, providing a versatile solution for deploying high-speed connections in core, distribution, and data center networks. The module supports Cisco's virtual switching system (VSS) technology, allowing for higher operational efficiency and simplified network topology by pooling multiple switches into a single virtual switch. It also provides advanced QoS features, comprehensive security controls, and features aimed at optimising network performance, such as Jumbo Frames and hardware-based multicast replication. Furthermore, the WS-X6904-40G-2TXL is designed with energy efficiency in mind, offering PortGroup technology, which reduces power consumption by decreasing the number of active components when running in 10G mode. It represents the leading edge of technology for environments demanding high connectivity speeds, flexibility, and future-proofing capabilities.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess