EN
  • EN
  • DE

CISCO WS-X4748-SFP-E - Catalyst 4500 E-Series 48-Port GE (SFP)

Part No CISCO WS-X4748-SFP-E - Catalyst 4500 E-Series 48-Port GE (SFP)
Manufacturer CISCO
Catalog Switch
Description Cisco WS-X4748-SFP-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388292-CISCO WS-X4748-SFP-E - Catalyst 4500 E-Series 48-Port GE (SFP)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X4748-SFP-E - Catalyst 4500 E-Series 48-Port GE (SFP) CAD Model

Description

The CISCO WS-X4748-SFP-E is a high-performance, enterprise-class line card part of the Cisco Catalyst 4500 E-Series. It provides 48 gigabit Ethernet ports using SFP (Small Form-factor Pluggable) modules, making it highly flexible for a variety of network configurations and applications. This line card is designed to meet the demands of high-density, bandwidth-intense applications, such as data centers, large enterprise networks, and multimedia networks, providing a high-speed, reliable, and secure networking solution. The WS-X4748-SFP-E supports a diverse range of SFP modules, including 1000Base-T, 1000Base-SX, 1000Base-LX/LH, 1000Base-ZX, and more, offering unparalleled flexibility in uplink interfaces. It is also equipped with Enterprise-Class features like QoS, security, and multicast services to meet the needs of today's dynamic and evolving networks. Advanced security features including access control lists (ACLs), identity-based network services (IBNS), and MAC security enhance the protection of the network infrastructure. Quality of Service (QoS) support ensures that critical network traffic is prioritized, ensuring smooth performance of essential applications. Designed for operational simplicity and efficiency, the WS-X4748-SFP-E supports the full range of Cisco network management solutions and tools, simplifying deployment, management, and troubleshooting. Energy efficiency is also a key feature of this line card, with support for IEEE 802.3az Energy Efficient Ethernet (EEE) and Cisco EnergyWise technology, helping organizations reduce their energy consumption and environmental impact. Combining high performance, flexibility, and advanced features, the CISCO WS-X4748-SFP-E Catalyst 4500 E-Series 48-Port GE (SFP) line card is an essential building block for modern, high-speed networks.

You May Also Be Interested in

CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess