EN
  • EN
  • DE

CISCO WS-X45-SUP8L-E - Catalyst 4500 E-Series Supervisor 8L-E

Part No CISCO WS-X45-SUP8L-E - Catalyst 4500 E-Series Supervisor 8L-E
Manufacturer CISCO
Catalog Switch
Description Cisco WS-X45-SUP8L-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387848-CISCO WS-X45-SUP8L-E - Catalyst 4500 E-Series Supervisor 8L-E
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X45-SUP8L-E - Catalyst 4500 E-Series Supervisor 8L-E CAD Model

Description

The CISCO WS-X45-SUP8L-E is an integral component of the Cisco Catalyst 4500 E-Series platform, acting as a high-performance supervisor engine designed to provide a solid foundation for converged data, voice, and video networks. This supervisor module is engineered to deliver nonstop communication capabilities, with a focus on availability, flexibility, and security to support the demands of business-critical applications. It supports up to 928 Gbps of switching capacity and provides centralized forwarding architecture for enhanced performance. Featuring integrated resiliency, the WS-X45-SUP8L-E ensures optimal uptime and system reliability, with software and hardware redundancy mechanisms like Nonstop Forwarding with Stateful Switchover (NSF/SSO). Furthermore, it offers comprehensive security features, including hardware-based encryption, access control lists (ACLs), and Cisco TrustSec capabilities, helping to safeguard network data and infrastructure against emerging threats. With support for both traditional Layer 2 and Layer 3 routing protocols, as well as advanced features needed for software-defined networking (SDN) environments, this supervisor engine is well-suited for businesses aiming to streamline operations and enhance network performance while preparing for future technological advancements.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess