EN
  • EN
  • DE

CISCO WS-C4500X-F-16SFP+ - Catalyst 4500-X 16 Port 10G IP Base,

Part No CISCO WS-C4500X-F-16SFP+ - Catalyst 4500-X 16 Port 10G IP Base,
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C4500X-F-16SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387936-CISCO WS-C4500X-F-16SFP+ - Catalyst 4500-X 16 Port 10G IP Base,
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C4500X-F-16SFP+ - Catalyst 4500-X 16 Port 10G IP Base, CAD Model

Description

The CISCO WS-C4500X-F-16SFP+ is a critical part of Cisco’s Catalyst 4500-X series, crafted to meet the requirements of high-density enterprise environments demanding high availability, flexibility, and operational efficiency. This model features 16 SFP+ ports, offering 10 Gigabit Ethernet connections that cater to high-bandwidth applications, ensuring swift data transfer across the network. Its compact, 1U form factor is engineered for efficient space utilization in data centers and wiring closets, while its IP Base feature set includes advanced Layer 3 routing protocols, QoS, and security features to manage and secure the network efficiently. The device supports VSS (Virtual Switching System), allowing two switches to be combined into a single logical switch, thereby increasing operational efficiency, available bandwidth, and redundancy to ensure uninterrupted service. It also incorporates Flexible NetFlow and advanced traffic management features for comprehensive visibility into network traffic patterns and enhanced troubleshooting capabilities. The switch is designed with energy efficiency in mind, supporting Cisco’s EnergyWise technology for optimized power management. The CISCO WS-C4500X-F-16SFP+ is an ideal solution for enterprises and data centers in need of a high-performance, scalable, and secure switching platform that can accommodate the bandwidth-intensive needs of modern applications.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess