EN
  • EN
  • DE

CISCO WS-C3850-24S-S - Cisco Catalyst 3850 24 Port GE SFP IP Base

Part No CISCO WS-C3850-24S-S - Cisco Catalyst 3850 24 Port GE SFP IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco 3850-24S-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387926-CISCO WS-C3850-24S-S - Cisco Catalyst 3850 24 Port GE SFP IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-24S-S - Cisco Catalyst 3850 24 Port GE SFP IP Base CAD Model

Description

The CISCO WS-C3850-24S-S stands as a cornerstone in the comprehensive Cisco Catalyst 3850 series, bringing forth an unparalleled synthesis of form and function designed for medium to large-scale enterprise networks. This model presents 24 SFP ports for Gigabit Ethernet connectivity that are perfectly suited for high-demand applications that necessitate resilient fiber connectivity, such as data centers and large corporate offices. The switch is powered by the innovative Cisco Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC), paving the way for unparalleled flexibility in programming, enhanced feature capacity, and the ability to future-proof the network against impending technological evolutions. The IP Base version of iOS running on this switch supports a wealth of features including robust Layer 2 switching capabilities and basic Layer 3 routing functionalities, ideal for organizations requiring a foundational interstate network linking without the complexity and cost of a full Layer 3 deployment. The inclusion of Cisco's StackWise-480 technology allows for the aggregation of several switches into a single, logical unit, achieving up to 480 Gbps of stack throughput for comprehensive network integration and simplified management. With a focus on security, the model integrates features such as MACsec for encryption, flexible NetFlow for advanced network monitoring, and the superior QoS for traffic prioritization, guaranteeing that data remain secure and efficiently conveyed. This switch not only meets the current network demands but is designed to evolve with the advancements in network technologies, making it an astute investment for enterprises looking to bolster their network infrastructure.

You May Also Be Interested in

Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess