EN
  • EN
  • DE

BROCADE 23-1000043-02 - Brocade 250W PSU for 620

Part No BROCADE 23-1000043-02 - Brocade 250W PSU for 620
Manufacturer Brocade
Catalog Switch
Description Brocade 250W PSU for 620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1385124-BROCADE 23-1000043-02 - Brocade 250W PSU for 620
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE 23-1000043-02 - Brocade 250W PSU for 620 CAD Model

Description

Designed with precision for the Brocade 620 switch series, the Brocade 23-1000043-02 Power Supply Unit (PSU) delivers a robust 250 watts of power, ensuring that the network switch operates at peak performance without interruption. This PSU is tailored to meet the specific power requirements of the Brocade 620 series, providing a perfect fit and seamless integration. The unit features sophisticated power management technologies that enhance efficiency, reduce energy consumption, and mitigate the environmental impact of networking activities. In addition to its power capabilities, the PSU includes multiple protection features such as overcurrent, overvoltage, and thermal protections to safeguard the switch and maintain operational stability under various conditions. Easy to install and replace, this PSU is designed for durability and long-term reliability, making it an essential component for businesses that depend on the uninterrupted operation of their Brocade networking equipment.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess