EN
  • EN
  • DE

CISCO WS-C3750V2-48TS-S - Cisco Catalyst 3750V2 48 10/100 + 4 SFP St. Image

Part No CISCO WS-C3750V2-48TS-S - Cisco Catalyst 3750V2 48 10/100 + 4 SFP St. Image
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3750V2-48TS-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387742-CISCO WS-C3750V2-48TS-S - Cisco Catalyst 3750V2 48 10/100 + 4 SFP St. Image
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750V2-48TS-S - Cisco Catalyst 3750V2 48 10/100 + 4 SFP St. Image CAD Model

Description

The CISCO WS-C3750V2-48TS-S is an environmentally friendly option in the renowned Cisco Catalyst 3750V2 series, offering enterprises and small to medium-sized businesses a feature-rich solution for expanding network capabilities. It features 48 Ethernet 10/100 ports along with 4 SFP uplink interfaces, providing a wide range of connectivity options for devices in a network. The switch operates on the Cisco Standard Image software, which provides fundamental Layer 2 features required for enhancing network performance and efficiency. The 3750V2 series emphasizes energy savings, with lower power consumption than its predecessors, and supports Cisco EnergyWise technology to manage energy consumption of network infrastructure and connected devices, thus reducing operational costs. It also features Cisco StackWise technology, a mechanism that enables users to stack up to nine Cisco Catalyst switches to operate as a single unit, enhancing redundancy and ease of management. With its advanced QoS features, robust security mechanisms such as Dynamic Host Configuration Protocol (DHCP) snooping, and IPv6 support, the WS-C3750V2-48TS-S is tailored for organizations looking for cost-effective, sustainable, and resilient networking solutions.

You May Also Be Interested in

CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess