EN
  • EN
  • DE

CISCO WS-C3650-48PD-L - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink LAN Base

Part No CISCO WS-C3650-48PD-L - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-48PD-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388220-CISCO WS-C3650-48PD-L - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48PD-L - Cisco Catalyst 3650 48 Port PoE 2x10G Uplink LAN Base CAD Model

Description

The CISCO WS-C3650-48PD-L is a high-performance, enterprise-class switch that is part of the Cisco Catalyst 3650 series. This switch is designed to provide a foundation for full convergence between wired and wireless on a single platform. It is equipped with 48 Ethernet ports that support Power over Ethernet Plus (PoE+) for powering network devices, such as IP phones and wireless access points, directly through the Ethernet cable, eliminating the need for separate power supplies. Additionally, this model includes 2 fixed 10 Gigabit Ethernet uplink ports for high-speed connectivity to aggregation layers or other switches. The switch operates on the LAN Base Cisco IOS software feature set, which includes a range of features for network security, quality of service (QoS), availability, energy efficiency, and manageability. With the integrated Cisco StackWise-160 technology, it supports stackable architecture that allows multiple switches to operate as a single, unified system, enhancing operational efficiency and providing redundancy to ensure business continuity. This switch is ideal for medium to large-scale enterprise networks that require a reliable, scalable, and secure network infrastructure to support the growing demands of business applications and mobile workforces.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess