EN
  • EN
  • DE

CISCO WS-C3650-24TD-S - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP Base

Part No CISCO WS-C3650-24TD-S - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-24TD-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388066-CISCO WS-C3650-24TD-S - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-24TD-S - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP Base CAD Model

Description

The CISCO WS-C3650-24TD-S is part of the innovative Catalyst 3650 Series, designed to provide a foundation for full convergence between wired and wireless networks on a single platform. This model features 24 Ethernet ports, ideal for various data applications, and two 10G SFP+ uplink ports for high-speed connectivity and network backbone integration. Operating on the IP Base version of Cisco IOS software, it supports essential Layer 3 features including static routing and RIP, making it suitable for medium-sized enterprise deployments. The Catalyst 3650 Series integrates Cisco's Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC) which enables uniform wired-wireless policy enforcement, application visibility, flexibility, and application optimization. This switch is also stacked capable with a stack bandwidth of 160 Gbps, promoting scalability and ease of management. With advanced security features, support for BYOD (Bring Your Own Device) initiatives, and EnergyWise technology for enhanced energy efficiency, the WS-C3650-24TD-S is engineered to support the next-generation of enterprise networks.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess