EN
  • EN
  • DE

LENOVO 34L5431 - 18.2GB SCSI FOR NETFINITY 5500

Part No LENOVO 34L5431 - 18.2GB SCSI FOR NETFINITY 5500
Manufacturer Lenovo
Catalog Hard Drives
Description 18.2GB SCSI FOR NETFINITY 5500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428042-LENOVO 34L5431 - 18.2GB SCSI FOR NETFINITY 5500
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 34L5431 - 18.2GB SCSI FOR NETFINITY 5500 CAD Model

Description

The Lenovo 34L5431 represents an 18.2GB SCSI Hard Disk Drive specifically engineered for compatibility with the IBM Netfinity 5500 series, showcasing Lenovo's commitment to supporting legacy systems with high-quality storage solutions. This HDD leverages the SCSI interface, known for its reliability and high performance in server environments, to deliver a storage solution that is both robust and capable of meeting the demands of enterprise-level operations. With an 18.2GB capacity, it provides substantial storage for operating systems, applications, and data crucial to businesses running legacy hardware. The drive's compatibility with the Netfinity 5500 series ensures that enterprises can extend the life and enhance the functionality of their existing IT infrastructure, without the immediate need for complete system overhauls or investments in newer technologies. This HDD model is characterized by its durability, designed to withstand the continuous operation inherent in server roles, and its integration enhances the overall performance and reliability of the server it is installed in. For organizations that rely on IBM Netfinity servers, the Lenovo 34L5431 offers a straightforward, effective solution to expand storage capacity or replace aging drives, thereby maintaining system efficiency and reliability.

You May Also Be Interested in

IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess