EN
  • EN
  • DE

CISCO WS-C3560-48TS-E - Cisco Catalyst 3560 48 10/100 + 4 SFP IPS

Part No CISCO WS-C3560-48TS-E - Cisco Catalyst 3560 48 10/100 + 4 SFP IPS
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560-48TS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388291-CISCO WS-C3560-48TS-E - Cisco Catalyst 3560 48 10/100 + 4 SFP IPS
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560-48TS-E - Cisco Catalyst 3560 48 10/100 + 4 SFP IPS CAD Model

Description

The CISCO WS-C3560-48TS-E, part of Cisco's Catalyst 3560 Series, is designed to provide enterprise-class functionality in a compact form. This network switch includes 48 Ethernet 10/100 ports along with four dual-purpose uplink ports, offering an ideal solution for medium-sized business or branch office environments that require reliable network performance and a scalable infrastructure. The 4 SFP (Small Form-factor Pluggable) IPS (Intrusion Prevention System) slots allow for fiber connectivity and further network security enhancements, making it suitable for supporting advanced features such as Quality of Service (QoS), rate limiting, access control lists (ACLs), multicast management, and high-speed IP routing. With Cisco's proven IOS (Internetwork Operating System), the WS-C3560-48TS-E supports a wide range of security, management, and productivity-enhancing features, including advanced IP routing and IPv6 support. This model stands out for its ease of deployment, including features like Cisco Network Assistant for simplified management, and its energy-saving capabilities such as IEEE 802.3af Power over Ethernet (PoE) making it cost-effective to operate. Furthermore, its Integrated IPS (Intrusion Prevention System) capability ensures the network's safety from external threats, providing peace of mind for network administrators. Its resilience and redundancy capabilities ensure that the network remains operational even under challenging conditions, contributing to its reliability. As part of Cisco's commitment to environmental sustainability, the WS-C3560-48TS-E is designed with energy-efficient technologies that reduce power consumption and operational costs while minimizing its carbon footprint. Overall, the Cisco Catalyst 3560 48 10/100 + 4 SFP IPS switch is a robust, secure, and efficient solution for businesses looking to optimize their network infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess