EN
  • EN
  • DE

SMTV01-R15G15

Part No SMTV01-R15G15
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE ADAPTER RED/GRN / Light Pipe Single Red, Green Rigid Board Mount, Press Fit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Mfr Bivar Inc.
Series SMTV01
Package Tape & Reel
Color Red, Green
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit
Lens Style Round with Flat Top
Base Product Number SMTV01
Other Names 492-1963-6,492-1963-1,492-1963-2
Standard Package 500
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237884-SMTV01-R15G15
Ultra Librarian 3D Model Ultra Librarian SMTV01-R15G15 CAD Model

Description

The SMTV01-R15G15 is a vertical light pipe manufactured by Bivar Inc. It's designed to transmit light from a surface-mounted LED on a PCB to the front panel of an enclosure or device. This allows for clear visual indication of the LED status without requiring the LED itself to be mounted on the front panel. The light pipe is made of a clear polycarbonate material that is efficient in transmitting light with minimal loss. The 'R15G15' likely indicates the height of the light pipe above the PCB surface; however, precise measurements should be confirmed with the datasheet.

Applications:

  • Front panel indicators for electronic devices
  • PCB status indication in enclosures
  • Telecommunications equipment
  • Instrumentation panels
  • Industrial control panels
  • Medical devices

Features:

  • Vertical light pipe orientation
  • Surface mount LED compatible
  • Clear polycarbonate material for efficient light transmission
  • Press-fit design for easy installation
  • Maintains visual indication without front panel LED mounting

Benefits:

  • Simplifies front panel design by separating LED placement from visual indication
  • Reduces assembly time and costs
  • Provides a clean and professional look to the finished product
  • Offers reliable light transmission for clear visual indication
  • Allows for flexible LED placement on the PCB

Additional Details:

The SMTV01-R15G15 requires an appropriate surface-mount LED to function. The specific LED chosen will determine the color and intensity of the light transmitted through the light pipe. The light pipe is designed for press-fit installation, which simplifies the assembly process. It's crucial to ensure proper alignment between the LED and the light pipe to maximize light transmission efficiency. The polycarbonate material offers good optical clarity and durability. Designers should refer to the datasheet for detailed dimensions, light transmission characteristics, and recommended LED specifications. Proper cleaning procedures should be followed to maintain optimal light transmission performance. The operating temperature range is another critical factor for ensuring the light pipe's long-term reliability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess